EN
  • EN
  • DE

PHE830MD6330MR06L2

Part No PHE830MD6330MR06L2
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347719-PHE830MD6330MR06L2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE830MD6330MR06L2 CAD Model

Description

The KEMET PHE830MD6330MR06L2 is a Class X1 metallized polypropylene film capacitor specifically designed for interference suppression in demanding applications. It utilizes a metallized polypropylene film dielectric encapsulated in a flame-retardant plastic case, filled with epoxy resin, providing excellent electrical characteristics, high stability, and robust protection against harsh environments. This capacitor is ideal for mitigating electromagnetic interference (EMI) and radio frequency interference (RFI) in a variety of electronic circuits.

Applications

  • Across-the-line interference suppression (Class X1)
  • Connection in series with the mains
  • Power supplies
  • Industrial equipment
  • Renewable energy systems (solar inverters, wind turbines)
  • Motor drives

Features

  • Self-healing properties
  • Plastic case with epoxy resin filling (UL 94 V-0)
  • High stability
  • Excellent self-healing properties ensures long operational life
  • Rated voltage: 440 VAC
  • Capacitance: 0.033µF
  • Capacitance Tolerance: ±20%
  • Lead Spacing: 15 mm
  • Operating Temperature: -40°C to +110°C

Benefits

  • Effective EMI/RFI suppression
  • High reliability and long operational life
  • Meets stringent safety standards for reliable performance
  • Suitable for harsh environmental conditions
  • Enhances electromagnetic compatibility (EMC)
  • Robust construction withstands voltage transients.

Additional Details

The PHE830 series capacitors are designed to operate reliably under continuous AC stress and are capable of withstanding high voltage transients. The self-healing property ensures long-term reliability by clearing any small dielectric breakdowns. The UL 94 V-0 flammability rating of the plastic case ensures a high level of safety, preventing the spread of fire in the event of component failure. The 440VAC voltage rating is suitable for use in a wide range of applications including industrial equipment, power supplies, and renewable energy systems. The design minimizes inductance and equivalent series resistance (ESR), contributing to effective high-frequency noise filtering. The epoxy resin filling protects the internal components from moisture and other environmental factors, further enhancing the capacitor's robustness. The PHE830MD6330MR06L2 is an excellent choice for applications requiring a high degree of interference suppression and long-term reliability.

You May Also Be Interested in

WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM RAD
Lowest to $0.6568
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess