EN
  • EN
  • DE

T353E685K025AT7301

Part No T353E685K025AT7301
Manufacturer Kemet
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 351380-T353E685K025AT7301
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T353E685K025AT7301 CAD Model

Description

The T353E685K025AT7301 is a tantalum capacitor manufactured by Kemet. This is a surface-mount (SMD) solid tantalum capacitor designed for various electronic applications. The '7301' suffix typically relates to specific packaging, ordering, or tape and reel specifications. You should consult the Kemet datasheet to confirm the exact meaning of this suffix for this specific part.

Applications

  • Power Supply Filtering: Used to smooth out voltage fluctuations in power supplies.
  • DC-DC Converters: Provides stable voltage in DC-DC converter circuits.
  • Audio Circuits: Filters noise and unwanted signals in audio equipment.
  • Digital Circuits: Used for decoupling and bypassing in digital circuits.
  • General-Purpose Electronics: Suitable for various other applications where stable capacitance is required.

Features

  • Capacitance: 6.8 µF (6.8 microfarads)
  • Voltage Rating: 25V (25 volts)
  • Tolerance: ±10%
  • ESR (Equivalent Series Resistance): Consult the datasheet for specific ESR values at different frequencies. ESR is important for high-frequency applications.
  • Case Size: 2917 (EIA standard), indicating physical dimensions.
  • Termination: Surface Mount Device (SMD)
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Meets RoHS standards for environmental compliance.

Benefits

  • High Capacitance Stability: Tantalum capacitors provide consistent performance over a wide range of temperatures and voltages.
  • Small Size: The SMD package allows for efficient use of board space.
  • Long Operational Life: Designed for long-term reliability in electronic circuits.
  • Low Leakage Current: Minimizes power loss in the circuit.
  • Excellent Frequency Response: Suitable for use in high-frequency applications (check the datasheet for ESR characteristics).

Additional Details

The T353E685K025AT7301 has a capacitance tolerance of ±10%, meaning the actual capacitance value can vary by up to 10% from the nominal 6.8µF. The 25V voltage rating is the maximum DC voltage that can be continuously applied without risking damage to the capacitor. The operating temperature range is an important consideration for applications in extreme environments. Always refer to the manufacturer's datasheet for detailed specifications, including ESR values at different frequencies, ripple current ratings, soldering recommendations, and the meaning of the '7301' suffix for packaging information. Proper soldering techniques are critical for ensuring reliable performance of SMD components. Always follow the recommended soldering profile in the datasheet.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Mini-Circuits
Lowest to $9.9721
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1642 $58.2100
125+ $0.9553 $119.4125
190+ $0.9255 $175.8450
260+ $0.8956 $232.8560
335+ $0.8658 $290.0430
450+ $0.7762 $349.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess