Products specifications

Category Capacitors - Accessories
Mfr KEMET
Package Bulk
Product Status Active
Accessory Type Mounting Clip
For Use With/Related Products Round Can Types
Device Size 1.378" Dia (35mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.90.0000
California Prop 65 Warning Information
Win Source Part Number 844195-V3
Ultra Librarian 3D Model Ultra Librarian V3 CAD Model

Description

The 844195-V3 is a mounting clip accessory for round can type capacitors.

  • Accessory Type: Mounting Clip
  • For Use With: Round Can Type Capacitors
  • Package: Bulk
  • Quantity: 100 pieces
  • Device Size: 1.378" (35mm) in diameter
  • Manufacturer: KEMET
  • Product Status: Active
  • REACH: Unaffected by REACH regulations
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Prop 65 Warning: May contain substances subject to California Prop 65 warning

You May Also Be Interested in

Cornell Dubilier Knowles
TERMINAL BOOT INSULATING OVAL
Need more? Email Us
ECAD model for 32108-2
Kemet
HARDWARE CAP NUTS NYLON
Need more? Email Us
ECAD model for PYB7033
V9
Kemet
CAP MOUNTING BRACKET - BP160 CLI
Need more? Email Us
ECAD model for V9
VR3
Cornell Dubilier Knowles
MOUNTING CLAMP VERT 1.375IN DIA
Need more? Email Us
ECAD model for VR3
Cornell Dubilier Knowles
MOUNTING CLAMP VERTICAL 3IN DIA
Need more? Email Us
ECAD model for VR12B
Cornell Dubilier Knowles
CAPACITOR CAP UP WIRE
Need more? Email Us
ECAD model for PLA3
Cornell Dubilier Knowles
KIT MOTOR START 15K OHM 2W
Need more? Email Us
ECAD model for ACR15KT
VR8
Cornell Dubilier Knowles
MOUNTING CLAMP VERTICAL 2IN DIA
Need more? Email Us
ECAD model for VR8
Cornell Dubilier Knowles
MOUNTING CLAMP VERT 1.75IN DIA
Need more? Email Us
ECAD model for VR6B

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0907 $54.8163
21+ $4.9975 $104.9475
31+ $4.8413 $150.0803
43+ $4.6852 $201.4636
56+ $4.5290 $253.6240
74+ $4.0605 $300.4770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention