EN
  • EN
  • DE

MAL804305591E3

Part No MAL804305591E3
Manufacturer Vishay
Catalog Capacitors Accessories
Description INSULAT WASHER FOR STUD MNT TYPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Accessories
Mfr Vishay
Package Bulk
Product Status Active
Accessory Type Insulating Washer
For Use With/Related Products Stud Mount Types
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.90.0000
Win Source Part Number 1140221-MAL804305591E3
Ultra Librarian 3D Model Ultra Librarian MAL804305591E3 CAD Model

Description

The 1140221-MAL804305591E3 is an insulating washer designed for use with stud mount types of capacitors.

  • Type: Insulating Washer
  • Application: Stud Mount Capacitors
  • Packaging: Bulk
  • Pieces per Package: 100
  • Status: Active
  • Manufacturer: Vishay

You May Also Be Interested in

Cornell Dubilier Knowles
CAPACITOR CAP UP WIRE
Need more? Email Us
Cornell Dubilier Knowles
TERMINAL BOOT INSULATING OVAL
Need more? Email Us
HB4
Cornell Dubilier Knowles
MOUNTING BRACKET FOR MOTOR START
Need more? Email Us
Kemet
HARDWARE CAP NUTS NYLON
Need more? Email Us
Kemet
HARDWARE CAP CLIPS ZINC STEEL
Need more? Email Us
V9
Kemet
CAP MOUNTING BRACKET - BP160 CLI
Need more? Email Us
VR8
Cornell Dubilier Knowles
MOUNTING CLAMP VERTICAL 2IN DIA
Need more? Email Us
Kemet
HARDWARE CAP CLIPS ZINC STEEL
Need more? Email Us
OC1
Cornell Dubilier Knowles
INSULATOR NEOPRENE TERMINAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess