Products specifications

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function Cylindrical, Holder
Style Holder (Open)
Battery Cell Size AA
Number of Cells 1
Mounting Type PCB, Through Hole
Termination Style PC Pin
Height Above Board 0.600" (15.24mm)
Temperature Range - Operating -50°C ~ 145°C
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 905035-1028
Ultra Librarian 3D Model Ultra Librarian 1028 CAD Model

Description

The Battery Holder is a convenient and reliable accessory for holding and securing batteries in electronic devices.

  • Battery Size: AA
  • Cell Count: 1
  • Termination Style: PC Pin
  • Height Above Board: 0.600" (15.24mm)
  • Operating Temperature: -50°C to 145°C
  • Application: Battery Products
  • Standard Package: 50 pcs

You May Also Be Interested in

Keystone Electronics
BATT CONT SPRING MULT 2 CELL SLD / Battery Contact Spring and Solid Button Multiple 2 Cell Solder Lug
Need more? Email Us
ECAD model for 5210
Keystone Electronics
BATT CONTACT SOLID A 2 CELL / Battery Contact Solid (Positive) A 2 Cell
Need more? Email Us
ECAD model for 5216
Keystone Electronics
BATT RETAINER COIN 1 CELL PC PIN / Battery Retainer Coin, 24.5mm 1 Cell PC Pin
Need more? Email Us
ECAD model for 3007
106
Keystone Electronics
BATT HLDR COIN 20MM 1 CEL PC PIN / Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin
Need more? Email Us
ECAD model for 106
222
Keystone Electronics
BATT HOLDER CLIP C 1 CELL
Lowest to $7.5301
ECAD model for 222
Wurth Electronics Inc
BATTERY HOLDER COIN 20MM PC PIN
Need more? Email Us
ECAD model for 79528211
Keystone Electronics
BATT HOLDER 1/2AA 1 CELL SMD
Need more? Email Us
ECAD model for 1016
Renata Batteries
Lowest to $1.1228
ECAD model for SMTU2032-LF.TR
Wurth Electronics Inc
BATT HOLDER COIN 20MM 1 CELL SMD
Lowest to $2.5794
ECAD model for 79527141

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2130 $52.1300
24+ $4.2773 $102.6552
37+ $4.1436 $153.3132
50+ $4.0100 $200.5000
65+ $3.8763 $251.9595
87+ $3.4753 $302.3511
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention