EN
  • EN
  • DE
  • IT

1502-1

Part No 1502-1
Manufacturer Keystone Electronics
Catalog Terminals
Description TERM TURRET SINGLE L=5.56MM TIN / Terminal Turret Connector Single End 0.219" (5.56mm) Tin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Turret Connectors
Manufacturer Keystone Electronics
Packaging Bulk
Terminal Type Single End
Number of Turrets Double
Length - Above Board 0.219" (5.56mm)
Length - Below Flange 0.078" (1.98mm)
Length - Overall 0.297" (7.54mm)
Mounting Through Hole
Termination Staking Flare
Flange Diameter 0.125" (3.18mm)
Diameter - Turret Head 0.093" (2.36mm)
Staking Side OD 0.090" (2.29mm)
Mounting Hole Diameter 0.094" (2.39mm)
Board Thickness 0.032" (0.81mm)
Contact Material Brass
Contact Finish Tin
Insulation Non-Insulated
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number KEY1227-ND,1502-1K-NDR,Q2532505B,1502-1K-ND,KEY1227,36-1502-1,1502-1K-NDL,1502-1K
Standard Package 100
Win Source Part Number 1333425-1502-1
Ultra Librarian 3D Model Ultra Librarian 1502-1 CAD Model

Description

The Keystone Electronics Turret Connector is a through-hole mounting connector used in various electronic applications.

  • Mounting Type: Through-hole
  • Standard Package: 100 pieces
  • Insulation: Non-insulated
  • Length: 0.297" (7.54mm)
  • Mounting Hole Diameter: 0.094" (2.39mm)
  • RoHS Compliant: Yes
  • REACH Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
CONN RING 16-22 AWG #8 D-GRIP / Ring Tongue Terminal 10-12AWG Copper 18.49mm Tin Loose
Need more? Email Us
Molex, LLC
CONN QC RCPT 24-26AWG 0.250
Need more? Email Us
TE Connectivity
FASTON Receptacles | CONN QC RCPT 18-22AWG 0.250
Need more? Email Us
TE Connectivity
CLIP 2,8 E.D. (0,2
Lowest to $0.1235
Panduit Corp
CONN TERM RECT TONG 2/0 AWG
Need more? Email Us
Panduit Corp
ALUMINUM MECHANICAL CONNECTOR, O / Terminal Connector Rectangular Lug, Grounding 250MCM (kcmil)-1/0 AWG 3/8 Stud
Need more? Email Us
3M
CONN QC TAB 10-12AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
TE Connectivity
CONN RING 14-16 AWG #4 SOLIS / Ring Tongue Terminal 16AWG Copper 12.2mm Tin Loose
Lowest to $0.2406
TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2390 $65.7250
660+ $0.1961 $129.4260
1,025+ $0.1901 $194.8525
1,410+ $0.1839 $259.2990
1,820+ $0.1777 $323.4140
2,440+ $0.1594 $388.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 409 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess