Description

Fuse Clip 30 A 1 Circuit Blade Surface Mount<button class="MuiButtonBase-root MuiIconButton-root MuiIconButton-sizeSmall mui-css-1d8yyci" tabindex="0" type="button" data-testid="copy-button">
 

You May Also Be Interested in

Schurter Inc.
FUSEHOLDER 6.3A W/5X20 FSF SMD
Need more? Email Us
ECAD model for 0031.8925
Schurter Inc.
FUSE CLIP CART 500V 10A PCB
Need more? Email Us
ECAD model for 0752.1242
Keystone Electronics
FUSE BLOCK CARTRIDGE CHASSIS MNT
Need more? Email Us
ECAD model for 4243
Eaton Bussmann
FUSE HLDR CART 250V 6.3A PNL MNT
Need more? Email Us
ECAD model for BK-H15-H-1
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us
ECAD model for BK/S-8102-2
Eaton Bussmann
FUSE CLIP CART 250V 6.3A PCB
Need more? Email Us
ECAD model for AP/HTC-200M
Schurter Inc.
FUSEHOLDER FOR 5X20 30DEG PNL MT
Need more? Email Us
ECAD model for 0031.1364
Littelfuse Inc.
FUSE HLDR BLADE 58V 60A IN LINE
Need more? Email Us
ECAD model for HLJC1002G
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
ECAD model for 03453LS7HXLN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9917 $54.5435
125+ $0.8137 $101.7125
195+ $0.7883 $153.7185
265+ $0.7629 $202.1685
340+ $0.7374 $250.7160
455+ $0.6612 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,630 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention