EN
  • EN
  • DE
Part No 5117
Manufacturer Keystone Electronics
Catalog Test and Measurement—Test Points
Description PC TEST POINT MINIATURE BLUE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197008-5117
Manufacturer Keystone Electronics
Category Test and Measurement -Test Points
Series THM
Package Bulk
Product Status Active
Type PC Test Point, Miniature
Mounting Type Through Hole
Color Blue
Hole Diameter 0.040" (1.02mm)
Size / Dimension 0.100" Dia x 0.180" L (2.54mm x 4.57mm)
Ultra Librarian 3D Model Ultra Librarian 5117 CAD Model

Description

The THM PC Test Point is a miniature electronic component manufactured by Keystone Electronics. This test point is designed for use in test and measurement applications. It features a compact size of 0.100" in diameter and 0.180" in length, making it suitable for space-constrained environments. The test point has a hole diameter of 0.040" and is mounted through holes. It is available in a bulk package and comes in a blue color. The THM PC Test Point is an active product in the Keystone Electronics series. With its high-quality construction and reliable performance, it is an excellent choice for various electronic testing needs.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MINIATURE BLACK
Lowest to $0.3678
3M
TEST CLIP DIP 18 (2 X 9)
Need more? Email Us
Keystone Electronics
PC TEST POINT MINIATURE YELLOW
Lowest to $0.4846
3M
TEST CLIP SOIC 14 (2 X 7)
Need more? Email Us
TE Connectivity
CONN TIP JACK SOLDER BLACK
Lowest to $8.1612
Keystone Electronics
PC TEST POINT MINIATURE ORANGE
Lowest to $0.2949
3M
TEST CLIP DIP 20 (2 X 10)
Need more? Email Us
3M
TEST CLIP DIP 16 (2 X 8)
Need more? Email Us
3M
TEST CLIP DIP 22 (2 X 11)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3972 $51.6360
310+ $0.3259 $101.0290
475+ $0.3158 $150.0050
655+ $0.3056 $200.1680
850+ $0.2954 $251.0900
1,135+ $0.2648 $300.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess