EN
  • EN
  • DE
Part No 809
Manufacturer Keystone Electronics
Catalog Terminal Strips and Turret Boards
Description TERM LUG STRIP 3POS 0.375\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Terminal Lug Strip
Terminal Type Terminal Lug, Single End
Number of Positions 3 (2 + 1 Ground)
Pitch 0.375" (9.53mm)
Number of Rows 1
Board Size 1.125" L x 0.375" W x 0.062" H (28.58mm x 9.53mm x 1.57mm)
Material - Board XP Phenolic
Features Standard Strip
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636710-809
Ultra Librarian 3D Model Ultra Librarian 809 CAD Model

Description

N

You May Also Be Interested in

804
Keystone Electronics
TERM LUG STRIP 2POS SINGLE
Need more? Email Us
834
Keystone Electronics
TERM LUG STRIP 4POS 0.375\
Need more? Email Us
812
Keystone Electronics
TERM LUG STRIP 4POS 0.375\
Need more? Email Us
836
Keystone Electronics
TERM LUG STRIP 6POS 0.375\
Need more? Email Us
800
Keystone Electronics
TERM LUG STRIP 2POS SINGLE
Need more? Email Us
817
Keystone Electronics
TERM LUG STRIP 5POS 0.375\
Need more? Email Us
811
Keystone Electronics
TERM LUG STRIP 3POS 0.375\
Need more? Email Us
809
Keystone Electronics
TERM LUG STRIP 3POS 0.375\
Need more? Email Us
Eaton Bussmann
TERM STRIP 7P 0.75\
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess