EN
  • EN
  • DE
Part No 8662
Manufacturer Keystone Electronics
Catalog Optics - Lenses
Description LENS RED 180DEG FRESNEL RING SNP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens Cap
Color Red
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 7.1mm Dia
Lens Transparency Clear
Optical Pattern Fresnel Ring
Viewing Angle 180°
For Use With/Related Manufacturer General Purpose
Material Polycarbonate
Mounting Type Panel Mount, Snap-In
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566350-8662
Ultra Librarian 3D Model Ultra Librarian 8662 CAD Model

Description

N

You May Also Be Interested in

Ledil
LENS CLR 10-17DEG SPOT ADH SCREW / Lens with Holder Clear 10° ~ 17° Spot Adhesive, Screw
Need more? Email Us
Ledil
LENS CLR 10-15DEG SPOT ADH TAPE / Lens with Holder Clear 10° ~ 15° Spot Adhesive Tape
Need more? Email Us
Ledil
LENS CLEAR 145DEG ADHESIVE TAPE / Lens Clear 145° Adhesive Tape
Need more? Email Us
Keystone Electronics
LENS RED 180DEG FRESNEL RING SNP / Lens Cap Red 180° Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
Ledil
LENS ASSY 1POS 16.1MM ROUND / - - - - -
Need more? Email Us
Visual Communications Company - VCC
LENS BLUE FRESNEL RING SNAP IN / Lens Cap Blue Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LENS CLEAR 20DEG SPOT ADHESIVE
Need more? Email Us
Visual Communications Company - VCC
LENS CLEAR 180DEG WIDE SNAP IN / Lens Cap Clear 180° Wide Snap-In
Need more? Email Us
Excelitas Technologies
PLANO-CONVEX LENS; N-BK7; D=31.5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess