Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Logic Function Multiplexer
RoHS Non-Compliant
Win Source Part Number 1029200-CD74ACT258E
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74ACT258E CAD Model

Description

The CD74ACT258E is a high-speed CMOS quad 2-input multiplexer manufactured by Intersil (now Renesas Electronics Corporation). This device features separate enable inputs for each multiplexer, allowing for flexible data selection and control. It is designed for applications requiring high-speed data selection and routing, offering low power consumption and high noise immunity.

Applications

  • Data routing and selection in digital systems.
  • Address decoding.
  • Memory addressing.
  • Logic function implementation.
  • Signal multiplexing in communication systems.
  • Peripheral selection.

Features

  • Quad 2-Input Multiplexer: Contains four independent 2-input multiplexers.
  • High-Speed CMOS Logic: Provides fast switching speeds and low power consumption.
  • Separate Enable Inputs: Allows for independent control of each multiplexer.
  • Wide Operating Voltage Range: Operates from 4.5V to 5.5V.
  • High Noise Immunity: Offers reliable operation in noisy environments.
  • TTL Compatibility: Compatible with TTL logic levels.

Benefits

  • Flexible Data Selection: Allows for easy selection and routing of data signals.
  • High-Speed Performance: Enables fast data processing in digital systems.
  • Low Power Consumption: Reduces power consumption in battery-powered devices.
  • Simplified Circuit Design: Simplifies the design of complex digital circuits.
  • Improved System Reliability: Enhances the overall reliability of the system.
  • Cost-Effective Solution: Provides a high-performance solution at a reasonable cost.

The CD74ACT258E multiplexer is characterized by its high-speed performance, low power consumption, and flexible data selection capabilities. The separate enable inputs allow for independent control of each multiplexer, making it suitable for a wide range of digital applications. Designers should consult the datasheet for detailed specifications, including timing characteristics, voltage levels, and operating conditions. The CD74ACT258E is a versatile component for routing and selecting data in high-speed digital systems.

You May Also Be Interested in

Generic
Need more? Email Us
ECAD model for C64-315766000322199
NEC
Need more? Email Us
ECAD model for C10073F5-211-PN2-A
STMicroelectronics
Need more? Email Us
ECAD model for C3121S
TDK Corporation
Need more? Email Us
ECAD model for C4532COG2J822JT000N
TDK Corporation
Cap SMT Cer .01UF 16V 10% 0402 T/r
Lowest to $0.0095
ECAD model for C1005X7R1C103KT000F
TDK Corporation
Need more? Email Us
ECAD model for C3216JF1C475ZT000N
TDK Corporation
Lowest to $0.0322
ECAD model for C1608X5R1C225KTJ00N
TDK Corporation
Lowest to $1.4816
ECAD model for C5750Y5V1C107ZT000N
Microchip Technology
Need more? Email Us
ECAD model for C4400B1-0018-B

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention