EN
  • EN
  • DE

C4400B1-0018-B

Part No C4400B1-0018-B
Manufacturer Microchip Technology
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000860-C4400B1-0018-B
Categories OEM Parts(C-E)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C4400B1-0018-B CAD Model

Description

Microchip Technology C4400B1-0018-B Overview

The C4400B1-0018-B is a cutting-edge product from Microchip Technology, renowned for its high-performance semiconductor devices and solutions. This particular component is designed to cater to the demanding needs of modern electronic applications, offering both reliability and innovation in a compact form factor.

Key Features

  • High Precision: The C4400B1-0018-B is built to deliver precise and stable performance, making it an ideal choice for applications requiring accurate signal processing and control.
  • Durability: Engineered with robust materials, this product is capable of withstanding harsh conditions, ensuring longevity and consistent operation over time.
  • Low Power Consumption: Designed with energy efficiency in mind, the C4400B1-0018-B minimizes power usage, which is critical for battery-powered devices and applications with energy-saving requirements.
  • Integration: The component is designed for easy integration into various electronic systems, simplifying the design and development process for engineers and manufacturers.
  • Customization: Microchip Technology understands the diverse needs of its clients, offering options for custom configurations of the C4400B1-0018-B to meet specific application demands.

Applications

The versatility of the C4400B1-0018-B allows it to be utilized across a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Medical devices
  • Consumer electronics

Technical Specifications

The C4400B1-0018-B is designed with technical precision to meet the stringent requirements of modern electronics. Key specifications include:

  • Operating Voltage Range: Specified by manufacturer
  • Temperature Range: Suitable for industrial temperature ranges
  • Package: Available in an industry-standard package for compatibility with common PCB designs
  • Certifications: Compliant with relevant industry standards and regulations

With its blend of performance, durability, and efficiency, the C4400B1-0018-B from Microchip Technology is a smart choice for designers looking to create sophisticated electronic products. For more detailed information, datasheets, and support, customers are encouraged to visit Microchip Technology's official website or contact their support team.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess