EN
  • EN
  • DE

AA3528A-CC22

Part No AA3528A-CC22
Manufacturer Kingbright Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816392-AA3528A-CC22
Ultra Librarian 3D Model Ultra Librarian AA3528A-CC22 CAD Model

Description

The AA3528A-CC22 is a surface-mount LED manufactured by Kingbright Corporation. It is designed for a variety of indicator and display applications, providing a reliable and efficient light source in a compact package. This LED offers a specific color and brightness level tailored for visual indication and general lighting purposes.

Applications

  • Indicator lights in electronic devices
  • Backlighting for LCD screens and keypads
  • Status indicators in industrial equipment
  • Automotive lighting applications (e.g., dashboard indicators)
  • Consumer electronics (e.g., power indicators, signal lights)
  • Medical devices
  • General lighting in small spaces

Features

  • Compact 3.5 x 2.8 mm surface mount package
  • High luminous intensity for clear visibility
  • Wide viewing angle for easy observation
  • Low power consumption for energy efficiency
  • Long lifespan for extended operation
  • RoHS compliant for environmental responsibility

Benefits

  • Small size allows for dense packaging in electronic devices
  • Bright and clear indication for easy understanding
  • Easy to view from various angles
  • Reduces energy costs and extends battery life
  • Provides reliable performance over time
  • Environmentally friendly due to RoHS compliance

Additional Details

The AA3528A-CC22 LED typically operates at a forward voltage of around 2.0-2.4V and a forward current of approximately 20mA. The specific color of the LED is defined by the 'CC22' designation; consult the manufacturer's datasheet for precise color coordinates and luminous intensity values. This LED is designed for reflow soldering processes, making it suitable for high-volume manufacturing. Its robust construction ensures reliable performance in a variety of operating conditions.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess