EN
  • EN
  • DE

AA3528AF3C

Part No AA3528AF3C
Manufacturer Kingbright
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 50MA PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features Infrared (IR) Emitter 940nm 1.2V 50mA 1.6mW/sr @ 20mA 120° 4-PLCC
Manufacturer Kingbright
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 4-PLCC
Family Name AA3528
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 754-1395-6, 754-1395-2, 754-1395-1
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909099-AA3528AF3C
Ultra Librarian 3D Model Ultra Librarian AA3528AF3C CAD Model

Description

The Kingbright 909099-AA3528AF3C is an infrared (IR) emitter component that has a wavelength of 940nm. It has a forward voltage (Vf) of 1.2V and a current of 50mA.

  • Type: Infrared (IR) Emitter
  • Wavelength: 940nm
  • Forward Voltage (Vf): 1.2V
  • Current: 50mA
  • Mounting: SMD
  • Viewing Angle: 120 degrees
  • Millicandela Rating: 1.6mW/sr @ 20mA
  • Popularity: High
  • Supply and Demand: Balanced

You May Also Be Interested in

Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA 0603
Lowest to $0.0255
CISCO
Need more? Email Us
Infineon Technologies
Schnelle IR-Lumineszenzdiode (950 nm) im SMR-Gehuse High-Speed Infrared Emitter (950 nm) in SMR Package
Need more? Email Us
Everlight Electronics Co Ltd
Infrared Emitter 940nm 750mW/sr Circular Top Mount 2-Pin T-1 3/4 Box / EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0557
Everlight Electronics Co Ltd
Lowest to $0.0485
OSRAM Opto Semiconductors Inc.
GaAlAs-Lumineszenzdioden
Lowest to $0.0347
SEMTECH ELECTRONICS LTD.
SURFACE MOUNT SILICON RECTIFIERS
Lowest to $27.2927
Siemens
GaAlAs-IR-Lumineszenzdiode GaAlAs Infrared Emitter
Need more? Email Us
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (940 nm)
Lowest to $0.5735

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1545 $115.8750
1,160+ $0.1497 $173.6520
1,595+ $0.1448 $230.9560
2,065+ $0.1401 $289.3065
2,760+ $0.1256 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess