Products specifications Report Issue?

Package Through Hole,D=3mm
Forward Current 10mA
Operating Temperature -40℃~+85℃
Voltage - Forward(Vf) 2.3V
Wavelength - Dominant 617nm
Luminous Intensity 6mcd
Peak Wavelength 627nm
Lens Color Frosted Red Lens
Viewing Angle 140°
Illumination Color Red
Lamp Holder Type 3mm cylindrical lamp head
Power(Watts) 75mW
Ultra Librarian 3D Model Ultra Librarian L-424IDT CAD Model

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LUWE6SG-ABBB-5P6Q-1-Z
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LTT67C-T2V1-35-Z
Dialight
Micro LED SMD LED '598 SERIES' 1210 PACKAGE (3.2mm X 2.7mm X 0.7mm) Bi-Color
Lowest to $0.1851
ECAD model for 598-8610-207F
Wurth Electronics Inc
LED RGB CLEAR 6PLCC SMD
Lowest to $0.6051
ECAD model for 150505M173300
Broadcom Limited
Need more? Email Us
ECAD model for QSMW-C251
Kingbright Corporation
LED BLUE CLEAR SMD
Lowest to $0.7978
ECAD model for AM2520QBC/D09
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LWE6SG-V2AB-5K8L-Z
Everlight Electronics Co Ltd
LED Uni-Color Hi-Eff. Red 640nm
Lowest to $5.4280
ECAD model for 15-21VRC/TR8
OSRAM Opto Semiconductors Inc.
Lowest to $0.0916
ECAD model for LBT67C-P2R1-35-Z

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 345 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention