EN
  • EN
  • DE

DTKN/128GB

Part No DTKN/128GB
Manufacturer Kingston
Catalog Memory Cards
Description 128GB DataTraveler Kyson USB 3.2 Gen 1 Metal Flash Drive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461308-DTKN/128GB
Manufacturer Kingston
Package Retail Package
Product Status Active
Memory Size 128GB
Memory Type Non-Volatile
Speed - Read 200MB/s
Speed - Write 60MB/s
Operating Temperature 0°C ~ 60°C
Size / Dimension 39.00mm L x 12.60mm W x 4.90mm H
Ultra Librarian 3D Model Ultra Librarian DTKN/128GB CAD Model

Description

The Kingston DTKN/128GB DataTraveler Kyson USB 3.2 Gen 1 Metal Flash Drive is a high-performance, durable storage solution designed for the efficient transfer and secure storage of your data. Boasting a storage capacity of 128GB, it provides ample space for your documents, videos, music, and photos. The device features USB 3.2 Gen 1 technology for fast transfer speeds, ensuring that large files are moved quickly and efficiently. Encased in a sleek, metal casing, this flash drive is not only stylish but also robust, offering superior protection for your data. The compact design makes it easy to carry around, making it an excellent choice for professionals and students alike who need reliable storage on the go. Manufactured by Kingston, a globally recognized leader in memory and storage solutions, you can be assured of the quality and reliability of the DTKN/128GB flash drive.

You May Also Be Interested in

Omron
MEM CARD FLASH CARD 128MB
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 128MB SLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSDHC 8GB UHS MLC / Memory Card microSDHC™ 8GB Class 10, UHS Class 1 MLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSD 4GB CLSS 10 SLC / Memory Card microSD™ 4GB Class 10 SLC
Need more? Email Us
Seiko Epson Corporation
MEM CARD ATA FLASH 2.5MB
Need more? Email Us
Seiko Epson Corporation
MEMORY CARD FLASH 2MB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 4GB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSD 2GB 10UHS 1 SLC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess