EN
  • EN
  • DE

HX316C10FB/8

Part No HX316C10FB/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 1Gx64 HyperX FURY Black UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948110-HX316C10FB/8
Series *
Ultra Librarian 3D Model Ultra Librarian HX316C10FB/8 CAD Model

Description

The Kingston HyperX Fury HX316C10FB/8 is an 8GB DDR3 1600MHz CL10 desktop memory module. Part of the HyperX Fury line, it is designed to provide a cost-effective performance upgrade for gaming and enthusiast PCs. It automatically overclocks up to 1866MHz, providing a plug-and-play solution for boosting system performance.

Applications

  • Gaming PCs
  • Desktop PCs
  • Entry-level Workstations

Features

  • 8GB Capacity
  • DDR3 Technology
  • 1600MHz Speed
  • DIMM Form Factor
  • CL10 CAS Latency
  • Black Heat Spreader
  • Automatic Overclocking up to 1866MHz

Benefits

  • Performance Boost: Experience faster application loading, smoother gaming, and improved overall system responsiveness.
  • Automatic Overclocking: Achieve higher performance without manual configuration.
  • Easy Installation: Simple plug-and-play installation for quick and easy upgrades.
  • Cost-Effective Upgrade: Provides a significant performance boost without breaking the bank.
  • Reliable Operation: Kingston HyperX memory is rigorously tested to ensure stability and reliability.

Technical Specifications

The HX316C10FB/8 module features a 240-pin DIMM design and operates at a voltage of 1.5V. It automatically overclocks to the next available speed up to 1866MHz without any manual adjustments in the BIOS. The black heat spreader helps dissipate heat and maintains stable operation. The timings are CL10 with a latency of 10-11-10.

You May Also Be Interested in

Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 2GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess