EN
  • EN
  • DE

HX432C16FB3/16

Part No HX432C16FB3/16
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3200AA 2Gx64 UDIMM HyperX FURY (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945955-HX432C16FB3/16
Series *
Ultra Librarian 3D Model Ultra Librarian HX432C16FB3/16 CAD Model

Description

The Kingston HX432C16FB3/16 is a 16GB single module of DDR4-3200 CL16 SDRAM (Synchronous DRAM), featuring a black heat spreader. This memory module is designed for high-performance desktops, gaming PCs, and content creation workstations. It supports Intel XMP (Extreme Memory Profiles) version 2.0 for easy overclocking, and is built using high-quality components for reliability and stability.

Applications:

  • Gaming PCs
  • High-Performance Desktops
  • Content Creation Workstations
  • Video Editing Systems
  • 3D Rendering

Features:

  • 16GB Capacity
  • DDR4 Technology
  • 3200MHz Clock Speed
  • CL16 Latency (16-18-18)
  • XMP 2.0 Support
  • Black Heat Spreader
  • Unbuffered DIMM
  • 288-Pin DIMM

Benefits:

  • Increased Gaming Performance: Higher memory speed improves frame rates and reduces stuttering in games.
  • Faster Application Loading: Reduces loading times for applications and games.
  • Improved Multitasking: Allows for smoother multitasking with multiple applications open simultaneously.
  • Easy Overclocking: XMP support simplifies overclocking for increased performance.
  • Effective Heat Dissipation: The heat spreader helps keep the memory cool, improving stability and longevity.

Additional Details:

This Kingston HyperX Fury memory module delivers high-performance and reliability. The 3200MHz speed provides faster data access, improving overall system responsiveness. The XMP support enables users to easily overclock the memory to achieve even higher performance. The black heat spreader not only enhances the module's aesthetics but also helps to dissipate heat effectively. The unbuffered DIMM design is standard for desktop memory, and the DDR4 technology offers higher bandwidth and lower power consumption compared to previous DDR generations. The components used in the modules are carefully selected and rigorously tested to ensure stability and reliability.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess