Products specifications

Category Test and Measurement - Electrical Testers, Current Probes
Mfr Klein Tools, Inc.
Package Bulk
Product Status Active
Type Receptacle Tester
Specifications Detects Common Wiring Problems
Ratings CAT III, 135V
Standard Package 1 pcs
MSL Level Not Applicable
ECCN 3A992A
HTSUS 9030.33.3800
California Prop 65 Warning Information
Win Source Part Number 892483-RT310
Ultra Librarian 3D Model Ultra Librarian RT310 CAD Model

Description

The 892483-RT310 receptacle tester by Klein Tools, Inc. is a versatile tool for detecting common wiring problems.

  • Rating: CAT III, 135V
  • Package: Bulk
  • ECCN: 3A992A
  • California Prop 65 Compliant: Yes

You May Also Be Interested in

Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
Semikron
Need more? Email Us
ECAD model for SKHI22AH4
Mitsubishi
Lowest to $0.5761
ECAD model for SIM-SL-8P-1.5-E1500
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY125-030-017-R-P
SILEGO
Lowest to $1.0969
ECAD model for SLG3NB314VTR
SILEGO
Need more? Email Us
ECAD model for SLG4X4955V
Vishay
Need more? Email Us
ECAD model for SIP2211DMP-FM-E3
Artesyn Embedded Technologies
Lowest to $21.0209
ECAD model for SIL06C-12SADJ-VY
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-17

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention