Products specifications

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Panasonic
Package Bulk
Product Status Obsolete
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 21mT Trip, 1.5mT Release
Test Condition 25°C
Voltage - Supply 4.5V ~ 16V
Current - Supply (Max) 6mA
Current - Output (Max) 10µA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Through Hole
Supplier Device Package 3-SIP
Package / Case 3-SSIP
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869213-DN6848
Ultra Librarian 3D Model Ultra Librarian DN6848 CAD Model

Description

The DN6848 is a temperature-compensated Hall effect unipolar switch.

  • Supply Voltage: 4.5V to 16V
  • Output Type: Open collector
  • Sensing Range: 21mT for trip and 1.5mT for release
  • Mounting Type: Through-hole
  • Package: 3-SSIP
  • Temperature Range: -40°C to 100°C
  • Product Status: Obsolete
  • Manufacturer: Panasonic
  • Moisture Sensitivity Level: 1

You May Also Be Interested in

Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3912
ECAD model for AH477AZ4-CG1
Infineon Technologies
Need more? Email Us
ECAD model for TLE4957CE6247HAMA1
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
ECAD model for EM0683
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.5526
ECAD model for DRV5013AGQDBZT
Texas Instruments
MAGNETIC SWITCH OMNIPOL
Lowest to $1.2481
ECAD model for DRV5033AJEDBZTQ1
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.2680
ECAD model for TLE49614MXTSA1
Rohm Semiconductor
MAGNETIC SWITCH OMNIPOLAR HVSOF5
Lowest to $0.2342
ECAD model for BU52014HFV-TR
MultiDimension Technology (MDT)
TMR SENSOR MAG SW OMNI 17G 200NA
Lowest to $2.2908
ECAD model for TMR1362S
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 3SIP
Need more? Email Us
ECAD model for A1103LUA-T

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention