EN
  • EN
  • DE

A1103LUA-T

Part No A1103LUA-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 3SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Bulk
Status Active
Purpose Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 35.5mT Trip, 15mT Release
Testing Conditions -40°C to 150°C
Supply Voltage - Operating 3.8 V to 24 V
Current - Supply (Max) 7.5mA
Current - Output (Max) 25mA
Output Type Open Drain
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package 3-SIP
Win Source Part Number 1010922-A1103LUA-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A1103LUA-T CAD Model

Description

The Allegro MicroSystems A1103LUA-T is a hall effect sensor that is designed to detect the presence of a magnetic field.

  • Polarization: South Pole
  • Output Type: Open Drain
  • Sensing Range (Trip): 35.5mT
  • Sensing Range (Release): 15mT
  • Supply Current (Max): 7.5mA
  • Output Current (Max): 25mA
  • Operating Temperature: -40°C to 150°C
  • Package: 3-SIP
  • Applications: Sensors and Transducers
  • Device Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

ALPS Electric
MAGNETIC SENSOR
Lowest to $2.2978
Texas Instruments
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Need more? Email Us
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Lowest to $0.8150
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6714 $50.1420
75+ $1.3715 $102.8625
115+ $1.3286 $152.7890
160+ $1.2857 $205.7120
205+ $1.2429 $254.7945
270+ $1.1143 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,170 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess