EN
  • EN
  • DE

0315-0-00-34-00-00-03-0

Part No 0315-0-00-34-00-00-03-0
Manufacturer Mill-Max Manufacturing Corp.
Catalog Terminals - PC Pin, Single Post Connectors
Description CONN PC PIN CIRC 0.021DIA GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type PC Pin
Terminal Style Double End
Pin Size - Above Flange 0.021" (0.53mm) Dia
Pin Size - Below Flange 0.018" (0.46mm) Dia
Length - Above Flange 0.095" (2.41mm)
Length - Below Flange 0.315" (8.00mm)
Length - Overall 0.440" (11.18mm)
Flange Diameter 0.072" (1.83mm)
Mounting Hole Diameter 0.057" (1.45mm)
Mounting Type Through Hole
Termination Press-Fit
Insulation Non-Insulated
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1629201-0315-0-00-34-00-00-03-0
Ultra Librarian 3D Model Ultra Librarian 0315-0-00-34-00-00-03-0 CAD Model

Description

N

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .020DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .030DIA TINLEAD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .030DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .020DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .040DIA TINLEAD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .020DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC 0.040DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC 0.060DIA GOLD
Lowest to $1.3036
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess