EN
  • EN
  • DE

SPM0208HE5H-SB

Part No SPM0208HE5H-SB
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Category Audio Products
Family Microphones
Win Source Part Number 192397-SPM0208HE5H-SB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM0208HE5H-SB CAD Model

Description

The Knowles SPM0208HE5H-SB is a miniature silicon microphone designed for applications needing high-quality audio capture in a compact form factor. This microphone is a part of Knowles' SiSonic™ series, which is renowned for robust design and consistent performance. The 'SB' in the product name typically indicates specific shielding enhancements, while the 'H' often relates to sensitivity or performance grade.

Applications:

  • Mobile Phones: Used for voice calls, voice recording, and voice assistant interaction.
  • Tablets: Integrated for enhanced audio input in various applications.
  • Laptop Computers: Improves audio quality for video conferencing and voice recording.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearables for voice commands.
  • Bluetooth Headsets: Enhances voice clarity during calls.
  • Hearing Aids: Provides precise audio capture and amplification.
  • Automotive Systems: Used in hands-free communication within vehicles.
  • IoT Devices: Integrated into smart home devices for voice control and monitoring.

Features:

  • High Signal-to-Noise Ratio (SNR): Provides excellent audio clarity by minimizing background noise.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions, suitable for diverse recording environments.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Form Factor: Enables easy integration into compact devices.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • High Acoustic Overload Point (AOP): Handles loud sounds without distortion.
  • Analog Output: Provides an analog signal, suitable for integration with analog circuitry.
  • Enhanced Shielding: The 'SB' designation indicates improved shielding against electromagnetic interference (EMI).
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Superior Audio Clarity: High SNR ensures clear and intelligible audio, even in noisy environments.
  • Versatile Application: The omnidirectional pattern makes it suitable for use in various applications without requiring precise microphone positioning.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Compact Integration: The small size allows for integration into space-constrained devices without sacrificing performance.
  • Simplified Manufacturing: SMT compatibility simplifies the manufacturing process.
  • Robust Audio Performance: High AOP ensures that the microphone can handle loud sounds without distortion.
  • Easy Integration with Analog Systems: Analog output streamlines integration with analog systems.
  • Improved EMI Immunity: Enhanced shielding minimizes the impact of electromagnetic interference on audio quality.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SPM0208HE5H-SB typically operates within a voltage range of 1.5V to 3.6V. The analog output can be directly connected to an audio amplifier or an analog-to-digital converter (ADC) for further processing. The enhanced shielding ('SB') ensures better performance in environments with significant electromagnetic noise. The microphone is calibrated during manufacturing to ensure consistent sensitivity and performance across different units. It is designed to withstand reflow soldering temperatures, making it suitable for high-volume manufacturing processes.

The Knowles SPM0208HE5H-SB is a reliable, high-performance analog microphone, ideally suited for applications requiring small size, low power consumption, high audio quality, and robust EMI immunity. Its analog output simplifies integration into a wide range of audio systems, while the enhanced shielding ensures reliable performance in noisy environments.

You May Also Be Interested in

Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us
Knowles
MIC COND ANALOG NC -52DB
Need more? Email Us
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284
Knowles
MIC COND ANALOG OMNI -56DB
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -44DB 0.382\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess