EN
  • EN
  • DE

14-5804-024-000-829+

Part No 14-5804-024-000-829+
Manufacturer Kyocera Kinseki Corpotation
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814839-14-5804-024-000-829+
Ultra Librarian 3D Model Ultra Librarian 14-5804-024-000-829+ CAD Model

Description

The 14-5804-024-000-829+ is a rectangular connector manufactured by Kyocera Kinseki Corporation. Rectangular connectors are a versatile type of electrical connector featuring a rectangular housing and multiple contacts arranged in rows or columns. These connectors are widely used to establish reliable and organized connections between various electronic components, modules, and sub-assemblies within a system.

Applications:

  • Board-to-board connections: Connecting PCBs within electronic devices.
  • Wire-to-board connections: Linking wires or cables to PCBs.
  • Data and signal transmission: Facilitating the transfer of data and signals in electronic systems.
  • Industrial equipment: Used in control systems, machinery, and other industrial applications.
  • Automotive electronics: Found in various automotive control units and systems.
  • Telecommunications equipment: Employed in networking devices and telecommunications infrastructure.

Features:

  • Rectangular Housing: Provides a compact and organized interface.
  • Multiple Contacts: Enables simultaneous connection of multiple signals or power lines.
  • Durable Construction: Designed to withstand environmental stresses and mechanical wear.
  • Various Mounting Options: Available in through-hole, surface mount, and other mounting styles.
  • Polarization Features: Prevents mismating and ensures correct alignment.
  • High Density Options: Allows for a large number of connections in a small space.

Benefits:

  • Reliable Connections: Ensures stable and secure electrical connections.
  • Organized Wiring: Simplifies wiring layouts and reduces clutter.
  • Ease of Installation: Facilitates quick and easy assembly of electronic systems.
  • Space Saving: Enables high-density packaging in compact devices.
  • Versatility: Suitable for a wide range of applications and industries.
  • Improved Signal Integrity: Minimizes signal degradation and interference.

Further specifications for the 14-5804-024-000-829+ connector, such as the number of contacts, pitch, current rating, voltage rating, and operating temperature range, would be detailed in the manufacturer's datasheet. Consult the Kyocera Kinseki Corporation's documentation for precise technical information and application guidelines.

You May Also Be Interested in

Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1608 $57.8880
875+ $0.1321 $115.5875
1,360+ $0.1279 $173.9440
1,870+ $0.1237 $231.3190
2,415+ $0.1197 $289.0755
3,235+ $0.1072 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,123 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess