EN
  • EN
  • DE

KNA16150C33MA5T

Part No KNA16150C33MA5T
Manufacturer Kyocera Kinseki Corpotation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826910-KNA16150C33MA5T
Ultra Librarian 3D Model Ultra Librarian KNA16150C33MA5T CAD Model

Description

The KNA16150C33MA5T is a 16.15 MHz SMD Crystal Oscillator manufactured by Kyocera Kinseki Corporation. Crystal oscillators are used to provide a stable and accurate clock signal for a variety of electronic devices.

Applications:

  • Microcontrollers: Providing a stable clock signal for microcontroller operation.
  • Communication Equipment: Used in wireless communication devices such as radios and transceivers.
  • Timing Circuits: Providing accurate timing for various circuits.
  • Real-Time Clocks (RTC): Used as the timing source for real-time clock circuits.
  • Frequency Synthesizers: Providing a reference frequency for frequency synthesis.

Features:

  • Frequency: 16.15 MHz
  • SMD Package: Surface Mount Device for easy automated assembly.
  • Frequency Stability: Offers stable frequency output over a range of temperatures.
  • Low Aging: Maintains frequency accuracy over time.
  • Compact Size: Small form factor for space-constrained applications.
  • Low Power Consumption: Minimizes power consumption for battery-powered devices.

Benefits:

  • Precise Timing: Provides an accurate and stable clock signal for reliable operation.
  • Easy Assembly: SMD package simplifies the manufacturing process.
  • Reliable Performance: Offers stable performance over a wide range of conditions.

Additional Details:

The Kyocera Kinseki KNA16150C33MA5T crystal oscillator is typically available in a ceramic SMD package. Operating temperature ranges can vary, so refer to the datasheet for the exact specification. Key specifications include frequency tolerance, load capacitance, and operating temperature range. For detailed electrical characteristics, mechanical dimensions, and soldering recommendations, consult the official Kyocera Kinseki datasheet.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess