EN
  • EN
  • DE

SD20-1950R9UBQ1

Part No SD20-1950R9UBQ1
Manufacturer Kyocera Kinseki Corpotation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836936-SD20-1950R9UBQ1
Ultra Librarian 3D Model Ultra Librarian SD20-1950R9UBQ1 CAD Model

Description

The SD20-1950R9UBQ1 is a surface mount crystal oscillator manufactured by Kyocera Kinseki Corporation. These oscillators are designed to provide precise and stable timing signals for a wide range of electronic applications. Known for their reliability and performance, Kyocera Kinseki crystal oscillators are commonly used in communication systems, industrial equipment, and consumer electronics.

Applications:

  • Communication Systems: Used in base stations, routers, and other networking equipment to provide stable clock signals.
  • Industrial Equipment: Applied in automation systems, control systems, and instrumentation for accurate timing and synchronization.
  • Consumer Electronics: Integrated into devices such as set-top boxes, audio equipment, and video players to ensure precise operation.
  • Microcontrollers and Microprocessors: Serves as a clock source for precise timing.
  • FPGA/PLD applications: Provides clock signals for complex logic circuits.

Features:

  • High Frequency Stability: Provides a stable output frequency over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Offers a small footprint, making it suitable for space-constrained applications.
  • Low Jitter: Minimizes timing errors and improves overall system performance.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Frequency: 19.500 MHz
  • Supply Voltage: Typically operates at 3.3V or 5V

Benefits:

  • Improved System Performance: The stable and accurate clock signal ensures reliable operation of electronic devices.
  • Reduced Timing Errors: Low jitter characteristics minimize timing inaccuracies.
  • Simplified Assembly: Surface mount design allows for easy integration into automated manufacturing processes.
  • Compact Design: Small footprint enables use in space-sensitive applications.
  • Enhanced Reliability: Robust design ensures long-term performance and dependability.

Additional Details:

The SD20-1950R9UBQ1 oscillator typically features a quartz crystal resonator, which provides the stable frequency reference. The oscillator circuit includes active components that generate the output clock signal. It is often housed in a ceramic package to ensure mechanical stability and environmental protection. This device is designed to operate within a specified temperature range, ensuring consistent performance under varying conditions. The oscillator's output is a square wave signal, suitable for driving digital circuits. Detailed specifications, including frequency stability over temperature, aging characteristics, and output load requirements, are available in the manufacturer's datasheet.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess