EN
  • EN
  • DE

TL-P576-001

Part No TL-P576-001
Manufacturer L-com
Catalog OEM Parts (T - Z)
Description Ca DMS-59 to 2X Dvi-i F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016983-TL-P576-001
Categories OEM Parts(T-Z)
Manufacturer L-com
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL-P576-001 CAD Model

Description

The TL-P576-001 is a surge protector manufactured by L-com, designed to safeguard sensitive electronic equipment from damaging voltage spikes and surges. This surge protector is engineered to meet stringent performance criteria, ensuring robust protection in various demanding environments.

Applications:

  • Wireless Access Points: Protecting access points from lightning strikes and power surges, ensuring continuous network availability.
  • Security Systems: Shielding security cameras and control panels from electrical disturbances.
  • Industrial Control Systems: Guarding programmable logic controllers (PLCs) and other industrial automation equipment.
  • Outdoor Networking Equipment: Protecting Ethernet cables and connected devices in exposed locations.
  • Telecommunications Infrastructure: Protecting sensitive telecommunications equipment.

Features:

  • High Surge Capacity: Designed to withstand high-energy surges, providing superior protection.
  • Low Insertion Loss: Minimizes signal degradation, ensuring optimal performance of connected devices.
  • Shielded Housing: Provides enhanced electromagnetic interference (EMI) and radio frequency interference (RFI) protection.
  • Weatherproof Design: Suitable for outdoor installations, offering protection against moisture and environmental factors.
  • Grounding Lug: Facilitates proper grounding for effective surge protection.

Benefits:

  • Equipment Protection: Prevents costly damage to electronic equipment caused by voltage surges.
  • Reduced Downtime: Minimizes disruptions due to electrical disturbances, ensuring continuous operation.
  • Enhanced Reliability: Improves the overall reliability of connected systems.
  • Cost Savings: Avoids the expense of repairing or replacing damaged equipment.
  • Peace of Mind: Provides confidence that valuable electronics are protected from power-related issues.

The TL-P576-001 surge protector utilizes advanced surge suppression technology to divert excess voltage away from sensitive equipment. Its robust construction and weatherproof design make it suitable for a wide range of applications, from indoor networking to outdoor telecommunications installations. The low insertion loss ensures that the surge protector does not compromise the performance of connected devices, while the shielded housing minimizes interference from external sources.

Proper grounding is essential for the effective operation of any surge protector. The TL-P576-001 features a grounding lug to facilitate easy and reliable grounding. By diverting surge current to ground, the surge protector prevents it from reaching connected equipment, minimizing the risk of damage. This device is an essential component in any system where reliable protection from voltage surges is required.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess