EN
  • EN
  • DE

MC34018FN

Part No MC34018FN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC34018FN Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959163-MC34018FN
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34018FN CAD Model

Description

The MC34018FN is a monolithic high voltage ignition coil driver integrated circuit designed for use in automotive ignition systems. It is manufactured by NXP Semiconductors (formerly Freescale). This IC provides a cost-effective and reliable solution for driving ignition coils in various engine management systems.

Applications

  • Automotive ignition systems
  • Engine control units (ECUs)
  • Motorcycle ignition systems
  • Small engine ignition systems

Features

  • High voltage output capability (typically up to 500V)
  • Integrated overvoltage protection
  • Overcurrent limiting
  • Thermal shutdown protection
  • Diagnostic output for fault detection
  • Precise dwell time control
  • Low saturation voltage for efficient coil energy transfer
  • Direct logic level input compatible with microcontrollers
  • Under-voltage lockout (UVLO)

Benefits

  • Improved ignition system performance: The high voltage output ensures reliable spark generation, even under demanding engine conditions.
  • Enhanced system reliability: Integrated protection features prevent damage to the IC and the ignition coil in case of overvoltage, overcurrent, or overheating.
  • Simplified system design: The integrated functionality reduces the number of external components required, simplifying the design and reducing the overall cost.
  • Precise control: The dwell time control allows for precise adjustment of the coil charging time, optimizing engine performance and fuel efficiency.
  • Diagnostic capabilities: The diagnostic output allows for easy detection of faults in the ignition system, facilitating troubleshooting and maintenance.
  • Robust performance in harsh environments: Designed to withstand the harsh conditions of automotive environments, including extreme temperatures and vibrations.

Additional Details

The MC34018FN typically comes in a power package designed for efficient heat dissipation. It operates over a wide temperature range, making it suitable for various automotive applications. The specific voltage and current ratings, as well as other technical specifications, can be found in the device datasheet. It is important to consult the datasheet for detailed application notes and design guidelines. The device's protection features contribute to a longer lifespan for the ignition coil, reducing the need for frequent replacements.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess