EN
  • EN
  • DE

XC61AC3002PR

Part No XC61AC3002PR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993266-XC61AC3002PR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61AC3002PR CAD Model

Description

The XC61AC3002PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage drops below a specified threshold. This ensures that the system starts up correctly and prevents malfunctions caused by low voltage conditions.

Applications

  • Microcontroller Systems: Resets the microcontroller when the supply voltage drops below the threshold.
  • Memory Protection: Protects data stored in memory from corruption during power outages.
  • Power Management Circuits: Monitors the supply voltage and takes appropriate action to protect the system.
  • Battery-Powered Devices: Ensures proper operation of battery-powered devices when the battery voltage is low.
  • Industrial Control Systems: Monitors the supply voltage in industrial control systems and prevents malfunctions.

Features

  • Precise Detection Voltage: Accurate monitoring of the supply voltage.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Small Package: Suitable for space-constrained applications.
  • Open Drain Output: Provides flexibility in circuit design.
  • Hysteresis: Prevents oscillation of the reset signal.

Benefits

  • Improved System Reliability: Prevents malfunctions caused by low voltage conditions.
  • Data Protection: Protects data from corruption during power outages.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Design: Easy to integrate into existing circuits.

Additional Details

The XC61AC3002PR has a detection voltage of 3.0V. The output is an N-channel open drain output. The device is typically available in a small package, such as SOT-23 or similar, making it suitable for compact electronic devices. The supply voltage range is typically from 1.6V to 6.0V. The operating temperature range is typically from -40°C to +85°C. Hysteresis is included to prevent erratic resets as the voltage hovers around the threshold voltage.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess