The MOC5007S is a high voltage, high isolation single-channel phototriac optocoupler manufactured by Freescale Semiconductor - NXP. It consists of an infrared emitting diode (IRED) optically coupled to a triac output. This device is designed for applications requiring electrical isolation between the control circuit and the load circuit, making it suitable for controlling AC loads with a DC signal. It comes in a surface mount package.
Applications
- Solid-state relays (SSRs)
- Industrial controls
- Lighting controls
- Motor controls
- Solenoid drivers
- AC power control
Features
- High isolation voltage: 7500 Vrms
- High blocking voltage: 400V
- Low input trigger current
- Surface mount package
- UL recognized
- Zero-crossing detection
Benefits
- Provides electrical isolation between control and load circuits
- Enables direct control of AC loads with DC signals
- Reduces noise and interference in sensitive circuits
- Offers a compact and reliable solution for solid-state switching
- Enhances safety and protects control circuits from high voltages
- Simplifies circuit design by eliminating the need for external components
Additional Details
The MOC5007S optocoupler is designed to meet stringent safety standards. Its high isolation voltage ensures robust protection against voltage transients and surges. The low input trigger current allows for easy interfacing with digital logic circuits. The zero-crossing detection feature minimizes electromagnetic interference (EMI) and reduces stress on the AC load. The device's surface mount package facilitates automated assembly and reduces board space. The optocoupler can be used to control a wide range of AC loads, including lamps, motors, and solenoids. The MOC5007S is ideal for applications where safety, reliability, and performance are critical.