EN
  • EN
  • DE

KTC2983D-Y-RTFH

Part No KTC2983D-Y-RTFH
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960259-KTC2983D-Y-RTFH
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC2983D-Y-RTFH CAD Model

Description

The KTC2983D-Y-RTFH is an NPN Epitaxial Planar Transistor manufactured by KEC. This transistor is designed for use in switching and amplifier applications, often found in consumer electronics and industrial control systems. The 'Y' designation likely indicates a specific gain range or bin, and 'RTFH' probably refers to the specific packaging and reel type.

Applications

  • Switching circuits: Used for turning circuits on and off in various applications.
  • Amplification stages: Provides signal amplification in audio and other electronic circuits.
  • Driver circuits: Used as a driver for larger transistors or loads, providing the necessary current amplification.
  • DC-DC converters: Implemented in the switching stage of DC-DC voltage regulation.
  • Motor control: Used in the control circuitry of small DC motors.

Features

  • NPN Polarity: Allows for standard NPN circuit designs.
  • Epitaxial Planar Structure: Enhances reliability and performance.
  • High Collector Current (Ic): Suitable for driving moderate loads.
  • Low Saturation Voltage (Vce(sat)): Minimizes power loss during switching.
  • High Transition Frequency (fT): Good for high-frequency signal processing.
  • RoHS Compliant: Adheres to environmental regulations, reducing hazardous substances.

Benefits

  • Versatile: Suitable for a broad range of general-purpose applications.
  • Efficient: Low saturation voltage minimizes power dissipation.
  • Stable: Epitaxial planar construction ensures reliable operation.
  • Compact: Allows for high-density circuit designs.
  • Durable: Designed for long-term reliability.

Additional Details

The KTC2983D-Y-RTFH typically comes in a small signal package, such as SOT-23 or similar. Key specifications include collector-emitter voltage (Vceo), collector current (Ic), power dissipation (Pd), and current gain (hFE). The 'D' suffix might indicate a specific variation or improved characteristic of the KTC2983 series. The exact values and characteristics should be confirmed using the specific datasheet for this transistor. 'RTFH' refers to Reel Tape Flat Horizontal, indicating a packaging configuration optimized for automated assembly. Applications often include consumer electronics, industrial automation, and other systems requiring reliable switching and amplification. The transistor's parameters should be carefully considered to ensure it operates within its safe operating area and delivers the required performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess