EN
  • EN
  • DE

GZ2012D220TF

Part No GZ2012D220TF
Manufacturer Sunlord
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061453-GZ2012D220TF
Categories OEM Parts(F-I)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GZ2012D220TF CAD Model

Description

The Sunlord GZ2012D220TF is a high-frequency inductor designed for various electronic applications. Its compact 2012 package size makes it suitable for densely populated circuit boards where space is at a premium. This inductor is manufactured by Sunlord, a reputable company known for its quality passive components.

Applications:

  • Mobile Communication Devices: Used in impedance matching and filtering circuits in smartphones and tablets.
  • Wireless Communication Systems: Employed in RF circuits for signal conditioning and noise reduction.
  • Consumer Electronics: Found in devices such as Bluetooth modules, GPS devices, and wireless audio equipment.
  • Power Amplifiers: Integrated in power amplifier circuits to optimize performance and efficiency.
  • IoT Devices: Suitable for use in various IoT modules requiring small and efficient inductors.

Features:

  • Small Size: 2.0 x 1.2 x 0.85 mm footprint (2012 package).
  • High-Frequency Performance: Optimized for use in high-frequency circuits.
  • High Q Value: Offers a high Q value for efficient energy storage and low signal loss.
  • Tight Tolerance: Provides a tight inductance tolerance for consistent performance.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits:

  • Miniaturization: Enables smaller and more compact device designs.
  • Improved Signal Integrity: Maintains signal integrity in high-frequency applications.
  • Enhanced Efficiency: Improves the efficiency of RF and power circuits.
  • Reliable Performance: Ensures stable and reliable operation in various environmental conditions.
  • Reduced EMI: Helps minimize electromagnetic interference.

Additional Details:

The GZ2012D220TF inductor typically features an inductance value of 22 nH (check datasheet for precise value) and a high self-resonant frequency. It is designed to operate over a wide temperature range and can withstand high operating voltages. This inductor is commonly used in matching networks, filters, and RF chokes. It is constructed with high-quality materials to ensure long-term reliability and stability. The specific electrical characteristics, such as SRF, DCR, and rated current, can be found in the product datasheet available from Sunlord.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4,720+ $0.0106 $50.0320
11,495+ $0.0087 $100.0065
17,650+ $0.0085 $150.0250
24,395+ $0.0082 $200.0390
31,650+ $0.0079 $250.0350
42,255+ $0.0071 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 762,560 pieces
MOQ: 4720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess