EN
  • EN
  • DE

GBLC18-LF-T7

Part No GBLC18-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts (F - I)
Description SMT Low Cap TVS Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060494-GBLC18-LF-T7
Categories OEM Parts(F-I)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GBLC18-LF-T7 CAD Model

Description

The GBLC18-LF-T7 is a transient voltage suppressor (TVS) diode designed and manufactured by Protek Devices. It is engineered to protect sensitive electronic equipment from the damaging effects of voltage transients, such as electrostatic discharge (ESD) and lightning-induced surges. Its compact size and robust performance make it suitable for various applications.

Applications

  • USB Port Protection: Protects USB interfaces in computers, peripherals, and mobile devices.
  • HDMI Port Protection: Safeguards HDMI ports in televisions, monitors, and other multimedia devices.
  • Ethernet Port Protection: Provides transient voltage protection for Ethernet ports in networking equipment.
  • Data Line Protection: Protects data lines in communication systems from voltage surges.
  • Microcontroller Input/Output Protection: Prevents damage to microcontroller I/O pins from ESD events.

Features

  • Low Clamping Voltage: Ensures effective protection by limiting the voltage across the protected circuitry.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines, ensuring signal integrity.
  • ESD Protection: Provides robust protection against electrostatic discharge events, up to specified levels.
  • Small Surface Mount Package: Facilitates easy integration into compact electronic designs.
  • Lead-Free Finish: Complies with RoHS (Restriction of Hazardous Substances) directives.
  • Fast Response Time: Quickly responds to transient voltage events to protect downstream components.

Benefits

  • Increased System Reliability: Protects sensitive electronic components from damage due to voltage transients and ESD.
  • Improved System Uptime: Minimizes downtime caused by transient voltage-related failures.
  • Reduced Warranty Costs: Decreases the likelihood of product returns due to ESD or surge-related damage.
  • Simplified Board Layout: Small package allows for easy placement and integration into existing designs.
  • Compliance with Environmental Regulations: Lead-free finish meets environmental compliance requirements.

Technical Specifications

The GBLC18-LF-T7 features a standoff voltage of approximately 18V. It provides robust ESD protection and low clamping voltage characteristics. The device is typically available in a small surface-mount package, such as SOT-23 or similar. For detailed specifications including peak pulse power, clamping voltage vs. peak pulse current, operating temperature range, and other relevant parameters, refer to the official datasheet provided by Protek Devices.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess