EN
  • EN
  • DE

CM3032V301R-10

Part No CM3032V301R-10
Manufacturer Laird-Signal Integrity Products
Catalog Common Mode Chokes
Description CMC 8A 4LN 300 OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr Laird-Signal Integrity Products
Series CM
Package Tape & Reel
Product Status Active
Filter Type Power Line
Number of Lines 4
Impedance @ Frequency 300 Ohms @ 100 MHz
Current Rating (Max) 8A
DC Resistance (DCR) (Max) 10mOhm
Voltage Rating - DC 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.430" L x 0.300" W (10.92mm x 7.62mm)
Height (Max) 0.595" (15.11mm)
Package / Case Vertical, 8 Flat Lead
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 579414-CM3032V301R-10
Ultra Librarian 3D Model Ultra Librarian CM3032V301R-10 CAD Model

Description

The 579414-CM3032V301R-10 is a common mode choke filter manufactured by Laird-Signal Integrity Products.

  • Series: CM
  • Package: tape & reel
  • Voltage Rating: 30V DC
  • Current Rating: 8A
  • Application: power line filtering
  • Size: 0.430" L x 0.300" W (10.92mm x 7.62mm)
  • Lines: 4
  • Impedance: 300 Ohms @ 100 MHz
  • Mounting: surface mountable
  • Height: 0.595" (15.11mm)
  • REACH: not affected
  • ECCN: EAR99

You May Also Be Interested in

TDK Corporation
47mH@10kHz 2.4Ω 2 Through Hole Common Mode Chokes RoHS
Lowest to $1.7463
Nexperia USA Inc.
CMC 2LN SMD ESD
Lowest to $1.4256
Shenzhen Cilianda Electronics Co., Ltd.
Common Mode Choke Surface Mount-4P 2.0x1.2mm 90Ω@100MHz 350mA DCR 350mΩ
Lowest to $0.0499
Shenzhen HongyeX Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 400mA DCR 300mΩ
Lowest to $0.0569
Inpaq
2Line Common Mode Choke Surface Mount 1.25x1.0x0.6mm 90Ω@100MHz 300mA DCR 600mΩ
Lowest to $0.0257
VACUUMSCHMELZE
T60405-R6166-X210 Vacuumschmelze Common Mode Chokes / Filters 2.6 mH 10A vertical 11mH datasheet, inventory, & pricing.
Lowest to $20.3732
Murata Electronics North America
CMC 2.1A 2LN 400 OHM SMD
Lowest to $0.8732
Bourns Inc.
CMC 51UH 200MA 2LN 2.6KOHM SMD
Lowest to $0.4075
Coilcraft
DFT4532-513BLC Coilcraft Common Mode Chokes / Filters For Data Line 0.1uH DCR=.32mOhms 370mA datasheet, inventory, & pricing.
Lowest to $5.7860

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8385 $51.0930
43+ $2.3291 $100.1513
67+ $2.2563 $151.1721
92+ $2.1835 $200.8820
119+ $2.1107 $251.1733
159+ $1.8924 $300.8916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess