EN
  • EN
  • DE

DA1206E300R-10

Part No DA1206E300R-10
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 30 OHM 1206 4LN / 30 Ohms @ 100 MHz 4 Power, Signal Line Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 500mA 300mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Laird-Signal Integrity Products
Series 1206
Package Tape & Reel
Filter Type Power, Signal Line
Number of Lines 4
Impedance @ Frequency 30 Ohms @ 100 MHz
Current Rating (Max) 500mA
DC Resistance (DCR) (Max) 300mOhm
Ratings -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 1206 (3216 Metric), Array, 8 PC Pad
Mounting Type Surface Mount
Height (Max) 0.043" (1.10mm)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Standard Package 3,000 pcs
Win Source Part Number 1381858-DA1206E300R-10
Ultra Librarian 3D Model Ultra Librarian DA1206E300R-10 CAD Model

Description

The DA1206E300R-10 is a ferrite bead and chip filter used in electronic circuits. DA1206E300R-10 is from Laird-Signal Integrity Products.

  • Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Maximum Current: 500mA
  • Impedance @ Frequency: 30 Ohms @ 100 MHz
  • Filter Type: Power and Signal Line
  • DC Resistance (DCR) (Max): 300mOhm
  • Packaging: Tape & Reel (TR)

You May Also Be Interested in

Taiyo Yuden
FERRITE BEAD 42 OHM 0805 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0275
TDK Corporation
FERRITE BEAD 220 OHM 0805 1LN
Lowest to $0.0358
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0321
Taiyo Yuden
FERRITE BEAD 100 OHM 0805 1LN
Need more? Email Us
Panasonic
Ferrite Beads 220 OHM HS SIGNAL
Lowest to $0.1354
Sunlord
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0046
Sunlord
FERRITE BEAD 330 OHM 0603 1LN
Lowest to $0.0306
Taiyo Yuden
FERRITE BEAD 1K OHM 0603 1LN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess