EN
  • EN
  • DE

HI1206P121R-00

Part No HI1206P121R-00
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 120 OHM 1206 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Features 120 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 4A 30mOhm
Manufacturer Laird-Signal Integrity Products
Series HI
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 1206 (3216 Metric)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 240-2235-6, HI1206P121R00, HI1206P121R-00-ND, 240-2235-2, Q1235637, 240-2235-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920234-HI1206P121R-00
Ultra Librarian 3D Model Ultra Librarian HI1206P121R-00 CAD Model

Description

The Laird-Signal Integrity Products HI1206P121R-00 is a ferrite bead filter with a nominal impedance of 120 ohms @ 100 MHz and a maximum current rating of 4A. The HI1206P121R-00 is a discontinued product and has a supply and demand status of balance.

  • Impedance: 120 ohms @ 100 MHz
  • Maximum Current: 4A
  • Temperature Range: -40°C to 125°C
  • Packaging: Reel
  • Series: HI
  • Popularity: High
  • Application: Signal line
  • Product Status: Discontinued
  • Supply and Demand: Balance

You May Also Be Interested in

Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
Sunlord
FERRITE BEAD 220 OHM 0402 1LN
Lowest to $0.0229
Taiyo Yuden
FERRITE BEAD 1K OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 1.8K OHM 0805 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0321
TDK Corporation
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0275
Taiyo Yuden
FERRITE BEAD 80 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0046
Taiyo Yuden
FERRITE BEAD 42 OHM 0805 1LN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess