EN
  • EN
  • DE

MM0650-100

Part No MM0650-100
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Disks and Plates
Description FERRITE DISK 16.51MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Ferrite Disk
Size / Dimension 0.650" Dia (16.51mm)
Height - Seated (Max) 0.050" (1.27mm)
Shelf Life 24 Months
Package Tray
Supply and Demand Status Normal
Win Source Part Number 1528258-MM0650-100
Ultra Librarian 3D Model Ultra Librarian MM0650-100 CAD Model

Description

N

You May Also Be Interested in

Laird-Signal Integrity Products
FERRITE PLATE 13.00MM X 13.00MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 53.34MM X 53.34MM / Ferrite Plate 2.100" L x 2.100" W (53.34mm x 53.34mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 12.5MMX4.9MMX3MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 26.8MM X 26.8MM / Ferrite Plate 1.055" L x 1.055" W (26.80mm x 26.80mm)
Need more? Email Us
Kemet
FERRITE PLATE FOR WIRELESS POWER / Ferrite Plate 9.449" L x 2.362" W (240.00mm x 60.00mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE DISK 35.56MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 12.52MM X 4.94MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 22.23MM X 22.23MM / Ferrite Plate 0.875" L x 0.875" W (22.23mm x 22.23mm)
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 53.34MM X 53.34MM / Ferrite Plate 2.100" L x 2.100" W (53.34mm x 53.34mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess