EN
  • EN
  • DE

LTC4217IDHC-12

Part No LTC4217IDHC-12
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16DFN / Hot Swap Controller, Monitor 1 Channel General Purpose 16-DFN (5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Thermal Limit
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Voltage - Supply 2.9V ~ 26.5V
Current - Output (Max) 2A
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1.6 mA
Mounting SMD (SMT)
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x3)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1253474-LTC4217IDHC-12
Ultra Librarian 3D Model Ultra Librarian LTC4217IDHC-12 CAD Model

Description

Analog Devices Inc.'s LTC4217IDHC-12 Hot Swap Controller

The LTC4217IDHC-12 is a sophisticated hot swap controller designed by Analog Devices Inc. to enable safe board insertion and removal from a live backplane. This compact and efficient integrated circuit (IC) is engineered to control the inrush current during system insertion, thereby preventing glitches on the supply rail and protecting both the backplane and the card from the potential damage caused by uncontrolled current surges.

Encased in a durable 16-lead DFN package, the LTC4217IDHC-12 is crafted to operate over a wide voltage range, making it versatile for various applications. It is specifically designed to support a nominal 12V system, but its operating range can accommodate voltages from 2.9V to 26.5V, ensuring compatibility with a broad spectrum of industrial and computing environments.

At the heart of its features is the adjustable current limit, which allows users to set the maximum inrush current to a safe level corresponding to their specific system requirements. This is complemented by the circuit breaker functionality, which provides overcurrent protection by interrupting the power flow in the event of a fault condition. The LTC4217IDHC-12 also boasts an adjustable circuit breaker timer, which gives designers the flexibility to set the fault duration before the power is disconnected, enhancing system reliability.

Other notable features of the LTC4217IDHC-12 include an under-voltage lockout (UVLO), which ensures that the controller remains off if the supply voltage is insufficient for proper operation, and an overvoltage protection circuit, which guards against transients and voltage spikes. The device also provides a power good output signal, indicating when the output voltage is within the acceptable range, which is crucial for downstream load management.

For thermal management, the LTC4217IDHC-12 integrates a thermal shutdown feature that turns off the device if it exceeds the temperature threshold, thereby preventing thermal damage. The combination of these features makes the LTC4217IDHC-12 an ideal solution for hot swap applications in servers, data storage systems, network switches, and telecommunications equipment, where system uptime and reliability are paramount.

Overall, the LTC4217IDHC-12 from Analog Devices Inc. exemplifies a blend of protection, control, and reliability, providing engineers with a robust hot swap solution that ensures seamless and safe operation in critical electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess