EN
  • EN
  • DE

LC384161CT-10-MPB

Part No LC384161CT-10-MPB
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068891-LC384161CT-10-MPB
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC384161CT-10-MPB CAD Model

Description

The SANYO Semiconductor (U.S.A) Corporation LC384161CT-10-MPB is an OEM electronic component with a low popularity in the market.

  • Popularity: Low
  • Supply and Demand: Shortage
  • Alternative Part: Recommended
  • Win Source Part Number: 1068891

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lowpower
Lowest to $0.0405
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $1.6320
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
KIWI
Lowest to $0.0839

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess