EN
  • EN
  • DE

ICK PGA 17 X 17 X 12

Part No ICK PGA 17 X 17 X 12
Catalog Thermal - Heat Sinks
Description Heatsink for PGA
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Series *
Attachment Method Thermal Adhesive, Thermal Foil
Shape Square
Length 1.717" (43.60mm)
Width 1.717" (43.60mm)
Fin Height 0.346" (8.80mm)
Power Dissipation @ Temperature Rise 6.66W @ 60°C
Thermal Resistance @ Forced Air Flow 2.9°C/W
Thermal Resistance @ Natural 9°C/W
Material Aluminum
Material Finish Black Anodized
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571869-ICK PGA 17 X 17 X 12
Ultra Librarian 3D Model Ultra Librarian ICK PGA 17 X 17 X 12 CAD Model

Description

N

You May Also Be Interested in

Ohmite
TO-263 HEAT SINK / POLY TAPE / Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-220 CLIP-ON/TAB / Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK TO-220
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 25X25X15MM R-TAB T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-3 12W H=.75" BLK / Heat Sink TO-3 Aluminum 5.0W @ 40°C Board Level
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 30X30X15MM L-TAB T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 60X60X10MM XCUT T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Lowest to $9.2194
Advanced Thermal Solutions Inc.
MAXIGRIP FANSINK 45X45X24.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess