EN
  • EN
  • DE

573902B04000G

Part No 573902B04000G
Manufacturer Aavid Thermalloy
Catalog Thermal - Heat Sinks
Description HEATSINK TO-220 CLIP-ON/TAB / Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>Thermal - Heat Sinks
Mfr Aavid, Thermal Division of Boyd Corporation
Package Bulk
Type Board Level, Vertical
Package Cooled TO-220
Attachment Method Clip and PC Pin
Shape Rectangular, Fins
Length 1.500" (38.10mm)
Width 0.500" (12.70mm)
Fin Height 0.500" (12.70mm)
Power Dissipation @ Temperature Rise 3.0W @ 60°C
Thermal Resistance @ Forced Air Flow 7.00°C/W @ 200 LFM
Thermal Resistance @ Natural 18.80°C/W
Material Aluminum
Material Finish Black Anodized
Base Product Number 573902
MSL Level Not Applicable
ECCN EAR99
HTSUS 8473.30.5100
Other Names 041884
Standard Package 1,000
Win Source Part Number 1231943-573902B04000G
Ultra Librarian 3D Model Ultra Librarian 573902B04000G CAD Model

Description

The 1231943-573902B04000G is a board level, vertical heat sink from Aavid, Thermal Division of Boyd Corporation.

  • Series: 573902
  • Material: Aluminum
  • Length: 1.500" (38.10mm)
  • Width: 0.500" (12.70mm)
  • Fin Height: 0.500" (12.70mm)
  • Package: Bulk
  • Attachment Method: Clip, PC Pin
  • Suitable for: TO-220 Package Cooled Devices
  • Power Dissipation: Up to 3.0W @ 60°C Temperature Rise

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 25X25X35MM R-TAB
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 50X50X12MM XCUT
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-220 PWR BLK W/PINS / Heat Sink TO-220 Aluminum 2.5W @ 50°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
SUPERGRIP HEATSINK 31X31X12.5MM
Lowest to $26.1494
Aavid Thermalloy
HEATSINK TO-218 10W H=2.5" BLK / Heat Sink TO-218 Aluminum 20.0W @ 60°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 35X35X35MM R-TAB T412 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 60X60X15MM XCUT
Need more? Email Us
TE Connectivity
HS 21MM ASSY ULTEM CL / Heat Sink BGA Aluminum Top Mount
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess