EN
  • EN
  • DE

GRM31BR73A333KW01

Part No GRM31BR73A333KW01
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824330-GRM31BR73A333KW01
Ultra Librarian 3D Model Ultra Librarian GRM31BR73A333KW01 CAD Model

Description

The GRM31BR73A333KW01 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's designed for general-purpose applications, providing capacitance for decoupling, bypass, and filtering in electronic circuits.

Applications

  • Decoupling: Providing a local energy source for integrated circuits to prevent voltage droop during switching.
  • Bypass: Shunting high-frequency noise to ground, preventing it from propagating through the circuit.
  • Filtering: Smoothing voltage rails and removing unwanted signals from analog circuits.
  • Power Supply Filtering: Reducing ripple voltage and noise in power supplies.
  • Signal Conditioning: Used in conjunction with resistors and inductors to create filters for signal conditioning.

Features

  • High Capacitance: Offers a capacitance value of 0.033uF (33nF).
  • Compact Size: The 3216 (1206) case size allows for high-density mounting.
  • X7R Dielectric: Offers stable performance over a wide temperature range.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives for environmental safety.
  • Excellent Reliability: Provides stable performance and long operational life.

Benefits

  • Improved Circuit Performance: Decoupling and bypass applications improve circuit performance by reducing noise and voltage fluctuations.
  • Enhanced Signal Quality: Filtering capabilities enhance signal quality by removing unwanted frequencies.
  • Increased Reliability: Stable performance over a wide temperature range ensures reliable operation in various environments.
  • Smaller Footprint: Compact size enables denser circuit designs and minimizes board space usage.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Specifications

Key specifications for the GRM31BR73A333KW01 include a capacitance of 0.033uF, a voltage rating (typically 100V or less), an X7R temperature coefficient, and a 1206 case size. Consult the Murata datasheet for precise electrical and mechanical characteristics.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess