EN
  • EN
  • DE

ATS-54250D-C1-R0

Part No ATS-54250D-C1-R0
Manufacturer Advanced Thermal Solutions Inc.
Catalog Thermal - Heat Sinks
Description HEAT SINK 25MM X 25MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>Thermal - Heat Sinks
Manufacturer Advanced Thermal Solutions Inc.
Packaging Bulk
Type Top Mount
Package Cooled BGA
Attachment Method Thermal Tape, Adhesive (Included)
Shape Square, Fins
Length 0.984" (25.00mm)
Width 0.984" (25.00mm)
Fin Height 0.374" (9.50mm)
Thermal Resistance @ Forced Air Flow 15.30°C/W @ 200 LFM
Material Aluminum
Material Finish Black Anodized
Base Product Number ATS-542
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
Other Part Number ATS1200,ATS54250DC2R0,ATS-54250D-C2-R0
Standard Package 100
Win Source Part Number 1323754-ATS-54250D-C1-R0
Ultra Librarian 3D Model Ultra Librarian ATS-54250D-C1-R0 CAD Model

Description

The ATS-54250D-C1-R0 from Advanced Thermal Solutions Inc. is a top mount heat sink made of aluminum.

  • Mounting Type: Top Mount
  • Material: Aluminum
  • Shape: Square with fins
  • Suitable Package: BGA
  • Length: 0.984" (25.00mm)
  • Width: 0.984" (25.00mm)
  • Fin Height: 0.374" (9.50mm)
  • Thermal Resistance: 15.30°C/W @ 200 LFM
  • Packaging: Bulk
  • ECCN: EAR99
  • REACH Unaffected: Yes
  • HTSUS: 8473.30.5100
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 40X40X10MM XCUT T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Lowest to $6.0239
Advanced Thermal Solutions Inc.
HEATSINK TO-220
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 25X25X15MM R-TAB T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
RECT HEAT SINK GENERAL PURPOSE / series Rectangular General Purpose Heat Sink
Need more? Email Us
Advanced Thermal Solutions Inc.
MAXIGRIP FANSINK 45X45X24.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
CTS Thermal Management Products
FAN AXIAL 30.8X18.1MM 5VDC 2510 / Heat Sink Board Level with Fan
Lowest to $206.3107
Assmann WSW Components
HEATSINK TO-220 15X12.8MM / Heat Sink Passive Horizontal Aluminum 5052 Black Anodized
Lowest to $0.3935
Aavid Thermalloy
HEATSINK TO-220 W/PINS BLK 2" / Heat Sink TO-220 Aluminum 6.0W @ 30°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 45X45X15MM L-TAB T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Lowest to $7.9091

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess