EN
  • EN
  • DE

FHL31-31-17/T710/T

Part No FHL31-31-17/T710/T
Manufacturer CTS Thermal Management Products
Catalog Thermal - Heat Sinks
Description FAN AXIAL 30.8X18.1MM 5VDC 2510 / Heat Sink Board Level with Fan
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Heat Sinks
Mfr CTS Thermal Management Products
Series FHL
Package Tray
Type Board Level with Fan
Attachment Method Clip, Tape
Shape Square, Fins
Length 1.220" (30.99mm)
Width 1.220" (30.99mm)
Fin Height 0.670" (17.00mm)
Thermal Resistance @ Natural 3.01°C/W
Base Product Number FHL31
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8414.59.6590
California Prop 65 Warning Information
Win Source Part Number 1338294-FHL31-31-17/T710/T
Ultra Librarian 3D Model Ultra Librarian FHL31-31-17/T710/T CAD Model

Description

The FHL31-31-17/T710/T is a heat sink with a fan designed by CTS Thermal Management Products.

  • Shape: Square
  • Length and Width: 1.220 inches (30.99mm)
  • Fin Height: 0.670 inches (17.00mm)
  • Package: Tray
  • Attachment Method: Clip and Tape
  • Thermal Resistance (Natural Flow): 3.01°C/W
  • Application: Thermal Management

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 54X54X25MM XCUT T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-220 W/PINS BLK 2" / Heat Sink TO-220 Aluminum 6.0W @ 30°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 36.83X57.6X22.86MM T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
MAXIGRIP FANSINK 45X45X24.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
CTS Thermal Management Products
FAN AXIAL 30.8X18.1MM 5VDC 2510 / Heat Sink Board Level with Fan
Lowest to $206.3107
Advanced Thermal Solutions Inc.
HEATSINK 40X40X35MM R-TAB T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-220 CLIP-ON/TAB / Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical
Need more? Email Us
Ohmite
TO-263 HEAT SINK / POLY TAPE / Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $206.3107 $206.3107
2+ $184.9675 $369.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess