EN
  • EN
  • DE

529902B02500G

Part No 529902B02500G
Manufacturer Aavid Thermalloy
Catalog Thermal - Heat Sinks
Description HEATSINK TO-220 W/PINS BLK 2" / Heat Sink TO-220 Aluminum 6.0W @ 30°C Board Level, Vertical
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>Thermal - Heat Sinks
Mfr Aavid, Thermal Division of Boyd Corporation
Package Bulk
Type Board Level, Vertical
Package Cooled TO-220
Attachment Method Bolt On and PC Pin
Shape Rectangular, Fins
Length 2.000" (50.80mm)
Width 1.650" (41.91mm)
Fin Height 1.000" (25.40mm)
Power Dissipation @ Temperature Rise 6.0W @ 30°C
Thermal Resistance @ Forced Air Flow 1.50°C/W @ 500 LFM
Thermal Resistance @ Natural 4.50°C/W
Material Aluminum
Material Finish Black Anodized
Base Product Number 529902
MSL Level Not Applicable
ECCN EAR99
HTSUS 8473.30.5100
Other Names 043196,HS374
Standard Package 250
Win Source Part Number 1228821-529902B02500G
Ultra Librarian 3D Model Ultra Librarian 529902B02500G CAD Model

Description

The Aavid 529902B02500G is a high-quality thermal heat sink that is designed for use in a variety of applications.

  • Manufacturer: Aavid
  • Power Dissipation: 6.0W @ 30°C
  • Thermal Resistance: 1.50°C/W @ 500 LFM
  • Package: TO-220
  • Attachment Method: Bolt-On and PC Pin

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 40X40X10MM XCUT T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Lowest to $6.0239
Aavid Thermalloy
HEATSINK TO-3 12W H=.75" BLK / Heat Sink TO-3 Aluminum 5.0W @ 40°C Board Level
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 40X40X35MM L-TAB T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 45X45X15MM L-TAB T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Lowest to $7.9091
Advanced Thermal Solutions Inc.
HEATSINK 54X54X25MM XCUT T412
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-220 CLIP-ON/TAB / Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 23MM X 23MM X 12.5MM / Heat Sink Passive BGA Spread Adhesive 6.71°C/W Blue Anodized
Lowest to $12.6721
Advanced Thermal Solutions Inc.
HEATSINK 25X25X15MM R-TAB T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess