EN
  • EN
  • DE

AZ431AM-B

Part No AZ431AM-B
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description ADJUSTABLE PRECISION SHUNT REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150286-AZ431AM-B
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ431AM-B CAD Model

Description

The AZ431AM-B is a precision adjustable shunt regulator manufactured by BCD Semiconductor Manufacturing Limited. It is designed to provide a precise and stable voltage reference, making it suitable for a wide range of applications, including voltage monitoring, error amplifiers, and power supply control circuits.

Applications

  • Voltage monitoring
  • Error amplifiers
  • Power supply control circuits
  • Linear regulators
  • Switching power supplies

Features

  • Adjustable Output Voltage: The output voltage can be adjusted to any value between Vref (2.5V) and 36V using two external resistors.
  • Low Output Noise: Provides a clean and stable voltage reference with low output noise.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.
  • High Precision: Offers a high level of precision in voltage regulation.
  • Low Minimum Cathode Current: Operates with a low minimum cathode current.

Benefits

  • Precise Voltage Regulation: Ensures a stable and accurate voltage reference.
  • Versatile Application: Suitable for a wide range of voltage regulation and monitoring applications.
  • Stable Performance: Maintains stable performance over temperature variations.
  • Simplified Design: Easy to use with minimal external components.
  • Improved Performance: Low output noise enhances the performance of sensitive circuits.

Additional Details

The AZ431AM-B typically comes in a SOT-23 package. Key specifications include a reference voltage of 2.5V, an adjustable output voltage range from 2.5V to 36V, and a low output impedance. The operating temperature range is from -40°C to +125°C. The part is also RoHS compliant. It is important to note that this part is designated as END-OF-LIFE by the manufacturer.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess