EN
  • EN
  • DE

HP AP-225 - HPE Aruba AP-225 802.11AC Access Point

Part No HP AP-225 - HPE Aruba AP-225 802.11AC Access Point
Manufacturer HP
Catalog Access Point
Description HPE Aruba AP-225 802.11AC Access Point
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1404698-HP AP-225 - HPE Aruba AP-225 802.11AC Access Point
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP AP-225 - HPE Aruba AP-225 802.11AC Access Point CAD Model

Description

The HP AP-225, part of the HPE Aruba 802.11ac product line, stands out as a high-performance wireless access point that caters to the networking demands of medium to large scale enterprises. This dual-band access point operates under the 802.11ac Wi-Fi standard, ensuring high-speed connectivity and increased data transmission rates that can reach up to 1.3Gbps on the 5GHz band. It incorporates three spatial streams and MIMO (Multiple Input, Multiple Output) technology, which significantly enhances its ability to handle high density Wi-Fi environments, making it ideal for settings such as corporate offices, schools, and retail outlets. Equipped with ClientMatch technology, the AP-225 ensures that devices continuously connect to the nearest access point, optimizing client performance and boosting overall network efficiency. The device also provides Adaptive Radio Management (ARM), which automatically adjusts RF settings to ensure the best Wi-Fi coverage and performance. Additionally, it supports advanced security protocols and is compatible with Aruba’s network management tools, providing a secure and manageable wireless networking solution.

You May Also Be Interested in

HP
HP Aruba Ap-315 - Wireless Access Point
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
Hewlett Packard Enterprise WA JD472A
Need more? Email Us
HP
Aruba IAP-205 (RW) 802.11n/ac No wall mount
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company JW811A
Need more? Email Us
HP
Hewlett Packard Enterprise MSM415 RF Security SensorThe HP Mobility Security IDS/IPS System is comprised of HP RF Manager and MSM415 Sensors
Need more? Email Us
CISCO
802.11n Low-Profile Outdoor AP, Internal Ant
Need more? Email Us
HP
Aruba AP-335
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess