EN
  • EN
  • DE

HP JW811A - Aruba IAP-315 (RW) Instant 2x/ 4x 11ac AP

Part No HP JW811A - Aruba IAP-315 (RW) Instant 2x/ 4x 11ac AP
Manufacturer HP
Catalog Access Point
Description Aruba, a Hewlett Packard Enterprise company JW811A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1404690-HP JW811A - Aruba IAP-315 (RW) Instant 2x/ 4x 11ac AP
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JW811A - Aruba IAP-315 (RW) Instant 2x/ 4x 11ac AP CAD Model

Description

The HP JW811A model, more commonly referred to as the Aruba IAP-315 (RW) Instant Access Point, represents a leap in wireless networking technology aimed at medium to large-scale deployments in enterprise environments. Supporting the advanced 802.11ac Wave 2 standard, it delivers up to 1.3 Gbps data rates in the 5GHz band and up to 400 Mbps in the 2.4GHz band with its 4x4:4 MIMO configuration for 5GHz and 2x2:2 for 2.4GHz, ensuring a seamless and high-speed experience for all connected clients. The IAP-315 is designed to handle dense device environments, thanks to its Multi-User MIMO (MU-MIMO) capability, which allows the access point to communicate with multiple devices simultaneously, significantly improving network capacity and throughput. Additionally, the IAP-315 operates in Instant mode, making it easy to deploy without the need for a dedicated hardware controller, and allows for simple management through the Aruba Instant mobile app or web interface. Security is a top priority, with features such as WPA2/WPA3 encryption, Trusted Platform Module for secure storage of encryption keys, and integrated wireless intrusion protection. Intelligent management features like Adaptive Radio Management ensure optimal performance by automatically adjusting RF settings, while ClientMatch technology guarantees that clients are always connected to the best available access point, enhancing user experience. The flexibility, comprehensive security, and advanced features of the IAP-315 make it an ideal choice for businesses seeking a reliable, future-proof wireless solution.

You May Also Be Interested in

HP
Hewlett Packard Enterprise E -MSM460 Dual Radio 802.11n (WW)
Need more? Email Us
HP
HPE 205 INSTANT DUAL RADIO 802.11AC
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
CISCO
802.11n Low-Profile Outdoor AP, Internal Ant
Need more? Email Us
HP
HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-225
Need more? Email Us
Supermicro
Rail set, Auto-latch, quick/quick, default 4U
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company AP-215
Need more? Email Us
HP
HP Aruba Ap-315 - Wireless Access Point
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess