EN
  • EN
  • DE

HP AP-515-RW - Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a

Part No HP AP-515-RW - Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Manufacturer HP
Catalog Access Point
Description Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Manufacturer HP
Win Source Part Number 1404705-HP AP-515-RW - Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Ultra Librarian 3D Model Ultra Librarian HP AP-515-RW - Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a CAD Model

Description

Identical in specifications and capabilities to the HP Q9H62A model, the HP AP-515-RW, or Aruba AP-515 (RW), stands as a cutting-edge solution tailored for enterprises demanding the highest levels of Wi-Fi performance, capacity, and efficiency. This access point leverages the capabilities of Wi-Fi 6 (802.11ax) to meet the networking demands of today and tomorrow. Featuring a dual-radio setup with advanced configurations for both the 5 GHz (4x4:4) and 2.4 GHz (2x2:2) bands, the AP-515 is designed to support dense user environments and high-throughput applications seamlessly. Its integration of OFDMA and MU-MIMO technologies allows for more efficient use of airtime, drastically reducing latency and boosting data rates. With additional support for Bluetooth Low Energy (BLE) and Zigbee, the AP-515 extends its functionality to include IoT and location-based services, making it exceptionally versatile. Suited for deployment in settings such as educational institutions, healthcare facilities, and large corporate environments, the AP-515 offers unparalleled wireless capabilities, stringent security measures, and extensive manageability features, representing the pinnacle of Aruba’s wireless access point offerings.

You May Also Be Interested in

HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-215
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company AP-315
Need more? Email Us
HP
ARUBA IAP-103 INSTANT WIRELESS AP
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Access Point IAP-314
Need more? Email Us
Supermicro
Rail set, Auto-latch, quick/quick, default 4U
Need more? Email Us
HP
HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Need more? Email Us
HP
Aruba Networks Aruba Instant IAP-314 (RW)
Need more? Email Us
HP
Aruba IAP-315 (RW) Instant 2x/ 4x 11ac AP
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess