EN
  • EN
  • DE

HP IAP-205 - HPE 205 INSTANT DUAL RADIO 802.11AC

Part No HP IAP-205 - HPE 205 INSTANT DUAL RADIO 802.11AC
Manufacturer HP
Catalog Access Point
Description HPE 205 INSTANT DUAL RADIO 802.11AC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1404685-HP IAP-205 - HPE 205 INSTANT DUAL RADIO 802.11AC
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP IAP-205 - HPE 205 INSTANT DUAL RADIO 802.11AC CAD Model

Description

The HP IAP-205, a member of the HPE 205 Instant series, embodies cutting-edge wireless networking technology, optimized for small to medium-sized businesses and educational institutions. Supporting the 802.11ac Wi-Fi standard, it delivers superior performance, with dual radios that operate in the 2.4 GHz and 5 GHz bands simultaneously, providing high-speed, reliable access for a wide range of devices. Engineered for easy deployment and management, the IAP-205 can operate in standalone mode or be centrally managed by an Aruba Instant virtual controller, scaling up to dozens of APs without additional hardware. It features integrated Adaptive Radio Management (ARM) technology, ensuring maximum Wi-Fi performance and reliability through automatic adjustments to RF settings. With robust security protocols, it safeguards network integrity, making it an ideal solution for organizations requiring premium wireless performance and comprehensive protection.

You May Also Be Interested in

HP
HP Aruba Ap-315 - Wireless Access Point
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-215
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company AP-215
Need more? Email Us
HP
HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Need more? Email Us
HP
Aruba IAP-205 (RW) 802.11n/ac No wall mount
Need more? Email Us
HP
ARUBA IAP-103 INSTANT WIRELESS AP
Need more? Email Us
Supermicro
Rail set, Auto-latch, quick/quick, default 4U
Need more? Email Us
HP
Aruba Aruba Instant IAP-105
Need more? Email Us
HP
Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess